☰
MAX8686EVKIT+
MAX8686EVKIT+
Obsolete
Description:  BOARD EVAL FOR MAX8686
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 12880
MAX8686EVKIT+ vs MAX15031EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Not For New Designs
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.7V ~ 5.5V
-
Current - Output
25A
70V
Voltage - Input
4.5V ~ 20V
4mA
Regulator Topology
Buck
2.9V ~ 5.5V
Frequency - Switching
300kHz ~ 1MHz
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8686
Board(s)
Power - Output
-
MAX15031