☰
MAX8686EVKIT+
MAX8686EVKIT+
Obsolete
Description:  BOARD EVAL FOR MAX8686
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 45360
MAX8686EVKIT+ vs MAX17113EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
0.7V ~ 5.5V
3.3V, 16V, 35V, -6V
Current - Output
25A
2A, 1.5A, 100mA, 100mA
Voltage - Input
4.5V ~ 20V
10.8V ~ 13.2V
Regulator Topology
Buck
Boost, Buck, Inverting
Frequency - Switching
300kHz ~ 1MHz
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8686
MAX17113
Power - Output
-
-