Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8710EVKIT
MAX8710EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVALUATION FOR MAX8710
Manufacturer:
Maxim Integrated
Datasheet:
MAX8710EVKIT Datasheet
History Price: Obsolete
In Stock: 18640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8710EVKIT vs MAX15023EVKIT+
Part No
MAX8710EVKIT
MAX15023EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
-
2, Non-Isolated
Voltage - Output
10V, 27V, -5V
-
Current - Output
300mA, 50mA, 20mA
1.2V, 3.3V
Voltage - Input
10.8V ~ 13.2V
10A, 5A
Regulator Topology
-
9V ~ 16V
Frequency - Switching
1.5MHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8710
Board(s)
Power - Output
-
MAX15023