☰
MAX8710EVKIT
MAX8710EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX8710
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 8880
MAX8710EVKIT vs MAX15053EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
-
1, Non-Isolated
Voltage - Output
10V, 27V, -5V
-
Current - Output
300mA, 50mA, 20mA
1.8V
Voltage - Input
10.8V ~ 13.2V
2A
Regulator Topology
-
2.7V ~ 5.5V
Frequency - Switching
1.5MHz
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8710
Board(s)
Power - Output
-
MAX15053