☰
MAX8710EVKIT
MAX8710EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX8710
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 18640
MAX8710EVKIT vs MAX17075EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
-
4, Non-Isolated
Voltage - Output
10V, 27V, -5V
6.5V, 13V, 30V, -7V
Current - Output
300mA, 50mA, 20mA
500mA, 500mA, 60mA, 30mA
Voltage - Input
10.8V ~ 13.2V
2.5V ~ 5.5V
Regulator Topology
-
Boost, Inverting
Frequency - Switching
1.5MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8710
MAX17075
Power - Output
-
-