☰
MAX8710EVKIT
MAX8710EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX8710
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 2080
MAX8710EVKIT vs MAX5022EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
AC/DC, Primary Side
Outputs and Type
-
1, Isolated
Voltage - Output
10V, 27V, -5V
5V
Current - Output
300mA, 50mA, 20mA
1A
Voltage - Input
10.8V ~ 13.2V
85 ~ 265 VAC
Regulator Topology
-
Flyback
Frequency - Switching
1.5MHz
262kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8710
MAX5022
Power - Output
-
5 W