☰
MAX8723EVKIT
MAX8723EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX8723
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 30280
MAX8723EVKIT vs MAX15059EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
-
Current - Output
2A
70V
Voltage - Input
6V ~ 13.2V
4mA
Regulator Topology
Buck
2.8V ~ 5.5V
Frequency - Switching
1.5MHz
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8723
Board(s)
Power - Output
-
MAX15059