☰
MAX8723EVKIT
MAX8723EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX8723
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 30280
MAX8723EVKIT vs MAX8795AEVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
8, Non-Isolated
Voltage - Output
3.3V
7V, 7V, 7V, 7V, 7V, 14V, 25V, -10V
Current - Output
2A
500mA, 130mA, 130mA, 130mA, 130mA, 130mA, 50mA, 20mA
Voltage - Input
6V ~ 13.2V
4.5V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
1.5MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8723
MAX8795A
Power - Output
-
-