☰
MAX8727EVKIT
MAX8727EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX8727
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 41920
MAX8727EVKIT vs MAX15032EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
15V
-
Current - Output
600mA
30V
Voltage - Input
2.6V ~ 5.5V
20mA
Regulator Topology
Boost
2.9V ~ 5.5V
Frequency - Switching
1.2MHz
Boost
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8727
Board(s)
Power - Output
-
MAX15032