☰
MAX8727EVKIT
MAX8727EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX8727
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 23240
MAX8727EVKIT vs MAX1518EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
15V
-
Current - Output
600mA
13V, 25V, -8V
Voltage - Input
2.6V ~ 5.5V
650mA, 15mA, 10mA
Regulator Topology
Boost
4.5V ~ 5.5V
Frequency - Switching
1.2MHz
Boost
Board Type
Fully Populated
1.2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8727
Board(s)
Power - Output
-
MAX1518