☰
MAX8727EVKIT
MAX8727EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX8727
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 41920
MAX8727EVKIT vs MAX17088EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
15V
3.2V, 8V, 21V, -13V
Current - Output
600mA
300mA, 150mA, 20mA, 20mA
Voltage - Input
2.6V ~ 5.5V
1.8V ~ 6V
Regulator Topology
Boost
Boost
Frequency - Switching
1.2MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8727
MAX17088
Power - Output
-
-