☰
MAX8728EVKIT
MAX8728EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX8728
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 46280
MAX8728EVKIT vs MAX15058EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 13.5V, 28V, -6V
5.4 W
Current - Output
2A, 500mA, 150mA, 50mA
1.8V
Voltage - Input
10V ~ 13.2V
3A
Regulator Topology
Boost, Buck
2.8V ~ 5.5V
Frequency - Switching
1.5MHz
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8728
Board(s)
Power - Output
-
MAX15058