☰
MAX8728EVKIT
MAX8728EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX8728
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 28480
MAX8728EVKIT vs MAX17140EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
4, Non-Isolated
-
Voltage - Output
3.3V, 13.5V, 28V, -6V
-
Current - Output
2A, 500mA, 150mA, 50mA
-
Voltage - Input
10V ~ 13.2V
-
Regulator Topology
Boost, Buck
-
Frequency - Switching
1.5MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8728
MAX17140
Power - Output
-
-