☰
MAX8739EVKIT
MAX8739EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX8739
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 18400
MAX8739EVKIT vs MAX15032EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
5, Non-Isolated
1, Non-Isolated
Voltage - Output
4V, 4V, 8V, 22V, -7V
-
Current - Output
250mA, 150mA, 150mA, 20mA, 20mA
30V
Voltage - Input
1.8V ~ 5.5V
20mA
Regulator Topology
Boost
2.9V ~ 5.5V
Frequency - Switching
1.2MHz
Boost
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8739
Board(s)
Power - Output
-
MAX15032