☰
MAX8753EVKIT
MAX8753EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX8753
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 26840
MAX8753EVKIT vs MAX15039EVKIT+
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up with LDO
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V, 9V, 24V, -11V
-
Current - Output
600mA, 160mA, 20mA, 20mA
0.6V ~ 4.5V
Voltage - Input
2.6V ~ 5.5V
6A
Regulator Topology
Boost
2.9V ~ 5.5V
Frequency - Switching
1MHz
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8753
Board(s)
Power - Output
-
MAX15039