Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8753EVKIT
MAX8753EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVALUATION FOR MAX8753
Manufacturer:
Maxim Integrated
Datasheet:
MAX8753EVKIT Datasheet
History Price: Obsolete
In Stock: 26840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8753EVKIT vs MAX15058EVKIT+
Part No
MAX8753EVKIT
MAX15058EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up with LDO
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V, 9V, 24V, -11V
5.4 W
Current - Output
600mA, 160mA, 20mA, 20mA
1.8V
Voltage - Input
2.6V ~ 5.5V
3A
Regulator Topology
Boost
2.8V ~ 5.5V
Frequency - Switching
1MHz
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8753
Board(s)
Power - Output
-
MAX15058