☰
MAX8753EVKIT
MAX8753EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX8753
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 4980
MAX8753EVKIT vs MAX1531EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up with LDO
Special Purpose DC/DC, LCD Supply
Outputs and Type
4, Non-Isolated
6, Non-Isolated
Voltage - Output
2.5V, 9V, 24V, -11V
-
Current - Output
600mA, 160mA, 20mA, 20mA
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
Voltage - Input
2.6V ~ 5.5V
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
Regulator Topology
Boost
10.5V ~ 24V
Frequency - Switching
1MHz
Boost, Buck, Inverting
Board Type
Fully Populated
250kHz or 500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8753
Board(s)
Power - Output
-
MAX1531