☰
MAX8753EVKIT
MAX8753EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX8753
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 14720
MAX8753EVKIT vs MAX17117EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up with LDO
Special Purpose DC/DC, LCD Supply
Outputs and Type
4, Non-Isolated
4, Non-Isolated
Voltage - Output
2.5V, 9V, 24V, -11V
4.25V, 8.5V, 23V, -6V
Current - Output
600mA, 160mA, 20mA, 20mA
250mA, 200mA, 20mA, 10mA
Voltage - Input
2.6V ~ 5.5V
2.3V ~ 5.5V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
1MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8753
MAX17117
Power - Output
-
-