Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8775EVKIT+
MAX8775EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX8775 (DUAL AND C
Manufacturer:
Maxim Integrated
Datasheet:
MAX8775EVKIT+ Datasheet
History Price: Obsolete
In Stock: 120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8775EVKIT+ vs MAX1676EVKIT
Part No
MAX8775EVKIT+
MAX1676EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.5V
3.3V or 5V
Current - Output
15A, 15A
-
Voltage - Input
6V ~ 24V
0.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
280kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8775
MAX1676
Power - Output
-
-