Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8775EVKIT+
MAX8775EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX8775 (DUAL AND C
Manufacturer:
Maxim Integrated
Datasheet:
MAX8775EVKIT+ Datasheet
History Price: Obsolete
In Stock: 26380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8775EVKIT+ vs MAX16920BEVKIT+
Part No
MAX8775EVKIT+
MAX16920BEVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
2, Non-Isolated
4, Non-Isolated
Voltage - Output
1.2V, 1.5V
3.3V, 3.3V, 5V, 5V
Current - Output
15A, 15A
1.5A, 600mA, 150mA, 150mA
Voltage - Input
6V ~ 24V
5.5V ~ 18V
Regulator Topology
Buck
Buck
Frequency - Switching
280kHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8775
MAX16920B
Power - Output
-
-