☰
MAX8775EVKIT+
MAX8775EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX8775 (DUAL AND C
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 120
MAX8775EVKIT+ vs MAX1889EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
1.2V, 1.5V
9V, 20V, -7V
Current - Output
15A, 15A
200mA, 10mA, 10mA
Voltage - Input
6V ~ 24V
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
280kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8775
MAX1889
Power - Output
-
-