Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8778EVKIT+
MAX8778EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION KIT
Manufacturer:
Maxim Integrated
Datasheet:
MAX8778EVKIT+ Datasheet
History Price: Obsolete
In Stock: 44080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8778EVKIT+ vs MAX1724EVKIT+
Part No
MAX8778EVKIT+
MAX1724EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
-
DC/DC, Step Up
Outputs and Type
-
2, Non-Isolated
Voltage - Output
-
3.3V, 3.6V
Current - Output
-
100mA
Voltage - Input
-
0.91V ~ 3.3V
Regulator Topology
-
Boost
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8778
MAX1722, MAX1723, MAX1724
Power - Output
-
-