Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8784EVKIT+
MAX8784EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX8784
Manufacturer:
Maxim Integrated
Datasheet:
MAX8784EVKIT+ Datasheet
History Price: Obsolete
In Stock: 23400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8784EVKIT+ vs MAX15049EVKIT+
Part No
MAX8784EVKIT+
MAX15049EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
6, Non-Isolated
3, Non-Isolated
Voltage - Output
7V, 7V, 7V, 14V, 28V, -9V
-
Current - Output
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
1.2V, 1.8V, 3.3V
Voltage - Input
4.5V ~ 5.5V
6A, 3A, 3A
Regulator Topology
Boost, Inverting
5V ~ 16V
Frequency - Switching
1.2MHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8784
Board(s)
Power - Output
-
MAX15049