☰
MAX8784EVKIT+
MAX8784EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX8784
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 23400
MAX8784EVKIT+ vs MAX17103EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
6, Non-Isolated
4, Non-Isolated
Voltage - Output
7V, 7V, 7V, 14V, 28V, -9V
4.25V, 8.5V, 23V, -6V
Current - Output
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
250mA, 200mA, 20mA, 20mA
Voltage - Input
4.5V ~ 5.5V
2.3V ~ 5.5V
Regulator Topology
Boost, Inverting
Boost, Inverting
Frequency - Switching
1.2MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8784
MAX17103
Power - Output
-
-