Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
6, Non-Isolated
2, Non-Isolated
Voltage - Output
7V, 7V, 7V, 14V, 28V, -9V
3.3V, 3.6V
Current - Output
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
100mA
Voltage - Input
4.5V ~ 5.5V
0.91V ~ 3.3V
Regulator Topology
Boost, Inverting
Boost
Frequency - Switching
1.2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8784
MAX1722, MAX1723, MAX1724