☰
MAX8784EVKIT+
MAX8784EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX8784
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 47300
MAX8784EVKIT+ vs MAX5022EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
AC/DC, Primary Side
Outputs and Type
6, Non-Isolated
1, Isolated
Voltage - Output
7V, 7V, 7V, 14V, 28V, -9V
5V
Current - Output
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
1A
Voltage - Input
4.5V ~ 5.5V
85 ~ 265 VAC
Regulator Topology
Boost, Inverting
Flyback
Frequency - Switching
1.2MHz
262kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8784
MAX5022
Power - Output
-
5 W