☰
MAX8792EVKIT+
MAX8792EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX8792
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 32680
MAX8792EVKIT+ vs MAX15059EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V
-
Current - Output
10A
70V
Voltage - Input
7V ~ 20V
4mA
Regulator Topology
Buck
2.8V ~ 5.5V
Frequency - Switching
300kHz
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8792
Board(s)
Power - Output
-
MAX15059