☰
MAX8792EVKIT+
MAX8792EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX8792
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 30320
MAX8792EVKIT+ vs MAX16920BEVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
1.5V
3.3V, 3.3V, 5V, 5V
Current - Output
10A
1.5A, 600mA, 150mA, 150mA
Voltage - Input
7V ~ 20V
5.5V ~ 18V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8792
MAX16920B
Power - Output
-
-