☰
MAX8792EVKIT+
MAX8792EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX8792
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 32680
MAX8792EVKIT+ vs MAX16974EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V
5V, 1V ~ 10V
Current - Output
10A
2A
Voltage - Input
7V ~ 20V
3.5V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
220kHz ~ 2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8792
MAX16974
Power - Output
-
-