Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8795AEVKIT+
MAX8795AEVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX8795A
Manufacturer:
Maxim Integrated
Datasheet:
MAX8795AEVKIT+ Datasheet
History Price: Obsolete
In Stock: 46680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8795AEVKIT+ vs MAX16903EVKIT+
Part No
MAX8795AEVKIT+
MAX16903EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
8, Non-Isolated
1, Non-Isolated
Voltage - Output
7V, 7V, 7V, 7V, 7V, 14V, 25V, -10V
5V
Current - Output
500mA, 130mA, 130mA, 130mA, 130mA, 130mA, 50mA, 20mA
1A
Voltage - Input
4.5V ~ 5.5V
42V
Regulator Topology
Boost, Inverting
Buck
Frequency - Switching
1.2MHz
2.1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8795A
MAX16903
Power - Output
-
-