☰
MAX8795AEVKIT+
MAX8795AEVKIT+
Obsolete
Description:  EVAL KIT FOR MAX8795A
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 46680
MAX8795AEVKIT+ vs MAX17113EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
8, Non-Isolated
4, Non-Isolated
Voltage - Output
7V, 7V, 7V, 7V, 7V, 14V, 25V, -10V
3.3V, 16V, 35V, -6V
Current - Output
500mA, 130mA, 130mA, 130mA, 130mA, 130mA, 50mA, 20mA
2A, 1.5A, 100mA, 100mA
Voltage - Input
4.5V ~ 5.5V
10.8V ~ 13.2V
Regulator Topology
Boost, Inverting
Boost, Buck, Inverting
Frequency - Switching
1.2MHz
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8795A
MAX17113
Power - Output
-
-