☰
MAX8798EVKIT+
MAX8798EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX8798
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 19960
MAX8798EVKIT+ vs MAX17088EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
4, Non-Isolated
4, Non-Isolated
Voltage - Output
3.2V, 8V, 21V, -13V
3.2V, 8V, 21V, -13V
Current - Output
300mA, 150mA, 20mA, 20mA
300mA, 150mA, 20mA, 20mA
Voltage - Input
1.8V ~ 6V
1.8V ~ 6V
Regulator Topology
Boost
Boost
Frequency - Switching
1.2MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8798
MAX17088
Power - Output
3.56 W
-