Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8798EVKIT+
MAX8798EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVAL FOR MAX8798
Manufacturer:
Maxim Integrated
Datasheet:
MAX8798EVKIT+ Datasheet
History Price: Obsolete
In Stock: 19960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8798EVKIT+ vs MAX17103EVKIT+
Part No
MAX8798EVKIT+
MAX17103EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
4, Non-Isolated
4, Non-Isolated
Voltage - Output
3.2V, 8V, 21V, -13V
4.25V, 8.5V, 23V, -6V
Current - Output
300mA, 150mA, 20mA, 20mA
250mA, 200mA, 20mA, 20mA
Voltage - Input
1.8V ~ 6V
2.3V ~ 5.5V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
1.2MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8798
MAX17103
Power - Output
3.56 W
-