☰
MAX8798EVKIT+
MAX8798EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX8798
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 19960
MAX8798EVKIT+ vs MAX1724EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
4, Non-Isolated
2, Non-Isolated
Voltage - Output
3.2V, 8V, 21V, -13V
3.3V, 3.6V
Current - Output
300mA, 150mA, 20mA, 20mA
100mA
Voltage - Input
1.8V ~ 6V
0.91V ~ 3.3V
Regulator Topology
Boost
Boost
Frequency - Switching
1.2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8798
MAX1722, MAX1723, MAX1724
Power - Output
3.56 W
-