☰
MAX8798EVKIT+
MAX8798EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX8798
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 19960
MAX8798EVKIT+ vs MAX8643EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
3.2V, 8V, 21V, -13V
1.8V
Current - Output
300mA, 150mA, 20mA, 20mA
3A
Voltage - Input
1.8V ~ 6V
2.35V ~ 3.6V
Regulator Topology
Boost
Buck
Frequency - Switching
1.2MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8798
MAX8643
Power - Output
3.56 W
-