☰
MAX8815AEVKIT+
MAX8815AEVKIT+
Active
Description:  EVAL KIT STEP-UP CONV MAX8815A
Manufacturer:  Maxim Integrated
History Price: $99.23
In Stock: 45920
MAX8815AEVKIT+ vs MAX15059EVKIT+
Series
True Shutdown?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
-
Current - Output
1A
70V
Voltage - Input
1.2V ~ 5.5V
4mA
Regulator Topology
Boost
2.8V ~ 5.5V
Frequency - Switching
2MHz
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8815A
Board(s)
Power - Output
5 W
MAX15059