Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8815AEVKIT+
MAX8815AEVKIT+
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT STEP-UP CONV MAX8815A
Manufacturer:
Maxim Integrated
Datasheet:
MAX8815AEVKIT+ Datasheet
History Price: $99.23
In Stock: 45920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8815AEVKIT+ vs MAX16974EVKIT+
Part No
MAX8815AEVKIT+
MAX16974EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
True Shutdown?
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
5V, 1V ~ 10V
Current - Output
1A
2A
Voltage - Input
1.2V ~ 5.5V
3.5V ~ 28V
Regulator Topology
Boost
Buck
Frequency - Switching
2MHz
220kHz ~ 2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8815A
MAX16974
Power - Output
5 W
-