☰
MAX881REVKIT
MAX881REVKIT
Obsolete
Description:  EVKIT IS FOR MAX881R
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 4880
MAX881REVKIT vs MAX1797EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Negative Inverter
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-2V
3.3V
Current - Output
4mA
500mA
Voltage - Input
2.5V ~ 5.5V
2V ~ 3.3V
Regulator Topology
Inverting
Boost
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX881R
MAX1797
Power - Output
-
-