Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX8834YEVKIT+
MAX8834YEVKIT+
Obsolete
LED Driver Evaluation Boards
Description:
EVAL KIT MAX8834Y (ADAPTIVE STEP
Manufacturer:
Maxim Integrated
Datasheet:
MAX8834YEVKIT+ Datasheet
History Price: Obsolete
In Stock: 4960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8834YEVKIT+ vs MAX1570EVKIT
Part No
MAX8834YEVKIT+
MAX1570EVKIT
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Current - Output / Channel
16mA, 750mA
30mA
Outputs and Type
3, Non-Isolated
5, Non-Isolated
Voltage - Output
3.7V ~ 5.2V
-
Features
-
Dimmable
Voltage - Input
2.5V ~ 5.5V
2.7V ~ 5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8834Y
MAX1570