☰
MAX8855EVKIT+
MAX8855EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX8855
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 1720
MAX8855EVKIT+ vs MAX17103EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
4, Non-Isolated
Voltage - Output
-
4.25V, 8.5V, 23V, -6V
Current - Output
-
250mA, 200mA, 20mA, 20mA
Voltage - Input
2.35V ~ 3.6V
2.3V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8855
MAX17103
Power - Output
-
-