☰
MAX8896EVKIT+
MAX8896EVKIT+
Obsolete
Description:  EVAL KIT MAX8896 (DUAL PWM STEP-
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 3100
MAX8896EVKIT+ vs MAX1531EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
6, Non-Isolated
Voltage - Output
0.2V ~ 1.7V, 2.8V
-
Current - Output
700mA, 200mA
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
Voltage - Input
2.7V ~ 5.5V
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
Regulator Topology
Buck
10.5V ~ 24V
Frequency - Switching
2MHz
Boost, Buck, Inverting
Board Type
Fully Populated
250kHz or 500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX8896
Board(s)
Power - Output
-
MAX1531