☰
MAX8896EVKIT+
MAX8896EVKIT+
Obsolete
Description:  EVAL KIT MAX8896 (DUAL PWM STEP-
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 3100
MAX8896EVKIT+ vs MAX5022EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
2, Non-Isolated
1, Isolated
Voltage - Output
0.2V ~ 1.7V, 2.8V
5V
Current - Output
700mA, 200mA
1A
Voltage - Input
2.7V ~ 5.5V
85 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
2MHz
262kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8896
MAX5022
Power - Output
-
5 W