☰
MAX889SEVKIT
MAX889SEVKIT
Active
Description:  EVAL KIT MAX889S (HIGH-FREQUENCY
Manufacturer:  Maxim Integrated
History Price: $54.12
In Stock: 1440
MAX889SEVKIT vs MAX8627EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-2.5V ~ -5.5V
5V
Current - Output
200mA
1A
Voltage - Input
2.7V ~ 5.5V
1.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
1MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX889S
MAX8627
Power - Output
-
-