☰
MAX889SEVKIT
MAX889SEVKIT
Active
Description:  EVAL KIT MAX889S (HIGH-FREQUENCY
Manufacturer:  Maxim Integrated
History Price: $54.12
In Stock: 11520
MAX889SEVKIT vs MAX8795AEVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
8, Non-Isolated
Voltage - Output
-2.5V ~ -5.5V
7V, 7V, 7V, 7V, 7V, 14V, 25V, -10V
Current - Output
200mA
500mA, 130mA, 130mA, 130mA, 130mA, 130mA, 50mA, 20mA
Voltage - Input
2.7V ~ 5.5V
4.5V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
1MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX889S
MAX8795A
Power - Output
-
-