Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Maxim Integrated MAX8902EVKIT+
MAX8902EVKIT+
Active
Linear Voltage Regulator Evaluation Boards
Description:
EVAL KIT MAX8902A AND MAX8902B (
Manufacturer:
Maxim Integrated
Datasheet:
MAX8902EVKIT+ Datasheet
History Price: $74.44
In Stock: 29360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8902EVKIT+ vs MAX15008EVKIT+
Part No
MAX8902EVKIT+
MAX15008EVKIT+
Category
Linear Voltage Regulator Evaluation Boards
Linear Voltage Regulator Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Channels per IC
1 - Single
1 - Single
Voltage - Output
1.5V, 1.8V, 2V, 2.5V, 3V, 3.1V, 3.3V, 4.6V or 4.7V
5V
Current - Output
500mA
300mA
Voltage - Input
1.7V ~ 5.5V
5V ~ 40V
Regulator Type
Positive Adjustable
Positive Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8902A, MAX8902B
MAX15008