☰
MAX8955EVKIT+
MAX8955EVKIT+
Obsolete
Description:  EVALUATION KIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 40880
MAX8955EVKIT+ vs MAX16920BEVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
-
DC/DC, Step Down with LDO
Outputs and Type
-
4, Non-Isolated
Voltage - Output
-
3.3V, 3.3V, 5V, 5V
Current - Output
-
1.5A, 600mA, 150mA, 150mA
Voltage - Input
-
5.5V ~ 18V
Regulator Topology
-
Buck
Frequency - Switching
-
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8955
MAX16920B
Power - Output
-
-