Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX8955EVKIT+
MAX8955EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION KIT
Manufacturer:
Maxim Integrated
Datasheet:
MAX8955EVKIT+ Datasheet
History Price: Obsolete
In Stock: 13620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8955EVKIT+ vs MAX17103EVKIT+
Part No
MAX8955EVKIT+
MAX17103EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
-
Special Purpose DC/DC, LCD Supply
Outputs and Type
-
4, Non-Isolated
Voltage - Output
-
4.25V, 8.5V, 23V, -6V
Current - Output
-
250mA, 200mA, 20mA, 20mA
Voltage - Input
-
2.3V ~ 5.5V
Regulator Topology
-
Boost, Inverting
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8955
MAX17103
Power - Output
-
-