☰
MAX8959EVKIT+
MAX8959EVKIT+
Obsolete
Description:  EVKIT FOR MAX8959 PMIC
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 6000
MAX8959EVKIT+ vs MAX17075EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
-
Special Purpose DC/DC, LCD Supply
Outputs and Type
-
4, Non-Isolated
Voltage - Output
-
6.5V, 13V, 30V, -7V
Current - Output
-
500mA, 500mA, 60mA, 30mA
Voltage - Input
-
2.5V ~ 5.5V
Regulator Topology
-
Boost, Inverting
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8959
MAX17075
Power - Output
-
-