☰
MAX8959EVKIT+
MAX8959EVKIT+
Obsolete
Description:  EVKIT FOR MAX8959 PMIC
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 48000
MAX8959EVKIT+ vs MAX17088EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
-
Special Purpose DC/DC, LCD Supply
Outputs and Type
-
4, Non-Isolated
Voltage - Output
-
3.2V, 8V, 21V, -13V
Current - Output
-
300mA, 150mA, 20mA, 20mA
Voltage - Input
-
1.8V ~ 6V
Regulator Topology
-
Boost
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8959
MAX17088
Power - Output
-
-