☰
MAX8959EVKIT+
MAX8959EVKIT+
Obsolete
Description:  EVKIT FOR MAX8959 PMIC
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 24000
MAX8959EVKIT+ vs MAX1748EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
-
DC/DC, Step Up
Outputs and Type
-
3, Non-Isolated
Voltage - Output
-
5V, 15V, -5V
Current - Output
-
200mA, 20mA, 20mA
Voltage - Input
-
2.7V ~ 5.5V
Regulator Topology
-
Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8959
MAX1748
Power - Output
-
-